Daemar Inc. CAB Series, Cable Ties CAB-B36H9L

Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black
Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Suppliers

Company
Product
Description
Supplier Links
CAB Series, Cable Ties - CAB-B36H9L - Daemar Inc.
Lawrenceville, GA, USA
CAB Series, Cable Ties
CAB-B36H9L
CAB Series, Cable Ties CAB-B36H9L
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Cable Ties
Product Number CAB-B36H9L
Product Name CAB Series, Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details