Stock Drive Products & Sterling Instrument - SDP/SI 2mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M02007

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel Woodruff key conforming to DIN 6888 with a width of 2 mm, height of 6 mm, and an outer diameter of 8 mm for a shaft diameter of 7 mm. The key has a length tolerance of 0/-0.1 mm and a shaft diameter tolerance of 0/-0.025 mm. It is designed for use in secure keyway connections and is made from carbon steel. Package type is not specified, but it is a standard keyway component with dimensions matching DIN 6888.

Datasheet Summary
Powered by GS/AI

Carbon steel Woodruff key conforming to DIN 6888 with a width of 2 mm, height of 6 mm, and an outer diameter of 8 mm for a shaft diameter of 7 mm. The key has a length tolerance of 0/-0.1 mm and a shaft diameter tolerance of 0/-0.025 mm. It is designed for use in secure keyway connections and is made from carbon steel. Package type is not specified, but it is a standard keyway component with dimensions matching DIN 6888.

Suppliers

Company
Product
Description
Supplier Links
2mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02007 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M02007
2mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M02007
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M02007
Product Name 2mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.3130 inch (7.95 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 2 inch (50.8 mm)
View Details
12mm wide BY 8mm Height, 28mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M120828 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.1 inch (28 mm)
View Details
4mm wide BY 4mm Height, 8mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M040408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1575 inch (4 mm)
Length 0.3150 inch (8 mm)
View Details