RS Components, Ltd. Brass Shims 783267

Description
SHIM BRASS 0.001" X 6" X 100" 1 CAN
Request a Quote
Description
SHIM BRASS 0.001" X 6" X 100" 1 CAN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Brass Shims
783267
Brass Shims 783267
SHIM BRASS 0.001" X 6" X 100" 1 CAN

SHIM BRASS 0.001" X 6" X 100" 1 CAN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shims and Shim Stock
Product Number 783267
Product Name Brass Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
View Details
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
View Details
Shim Kits - 518867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Steel; Steel
Width 5.91 inch (150 mm)
View Details
Plastic Shims - 770759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details