TE Connectivity EMI O-Rings 2568005-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM  [1.862 INCH ] Outside Diameter : 52.5 MM  [2.067 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM  [1.862 INCH ] Outside Diameter : 52.5 MM  [2.067 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2568005-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2568005-1
EMI O-Rings 2568005-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM  [1.862 INCH ] Outside Diameter : 52.5 MM  [2.067 INCH ] Product Thickness : 2.6 MM  [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Shore A Hardness : 40 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 47.3 MM  [1.862 INCH ]
  • Outside Diameter : 52.5 MM  [2.067 INCH ]
  • Product Thickness : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .2

Operation/Application


  • Compatible With Connector Shell Size : 25

Other


  • Shore A Hardness : 40

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2568005-1
Product Name EMI O-Rings
Inside Diameter (ID) 1.86 inch (47.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2488728-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.11 inch (28.3 mm)
View Details
EMI O-Rings - 2430106-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.8032 inch (20.4 mm)
View Details
EMI O-Rings - 2430217-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.48 inch (37.5 mm)
View Details
EMI O-Rings - 2430119-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.11 inch (28.3 mm)
View Details