Daemar Inc. Gib Head Machine Keys 1.000-6

Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet
Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gib Head Machine Keys - 1.000-6 - Daemar Inc.
Lawrenceville, GA, USA
Gib Head Machine Keys
1.000-6
Gib Head Machine Keys 1.000-6
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 1.000-6
Product Name Gib Head Machine Keys
Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm wide BY 8mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M100836 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.42 inch (36 mm)
View Details
Keys - 3023949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1181 inch (3 mm)
View Details
Bilateral Keystock -  - G.L. Huyett
Specs
Type Key Stock
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.25 inch (57.15 mm)
View Details