Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Wide X 0.1875" Height X 1.5" Long Carbon steel machine key A 9C39-0648

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C39-0648 is a carbon steel square machine key with a width of 0.1875 inch, a height of 0.1875 inch, and a length of 1.5 inches, finished with a dry rust inhibitor. It is designed for mechanical power transmission applications and conforms to the inch-component specifications listed for square machine keys in the series. The key has a width tolerance of +0.000 / -0.002 inch and a length tolerance of ±0.01 inch.

Datasheet Summary
Powered by GS/AI

A 9C39-0648 is a carbon steel square machine key with a width of 0.1875 inch, a height of 0.1875 inch, and a length of 1.5 inches, finished with a dry rust inhibitor. It is designed for mechanical power transmission applications and conforms to the inch-component specifications listed for square machine keys in the series. The key has a width tolerance of +0.000 / -0.002 inch and a length tolerance of ±0.01 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Wide X 0.1875" Height X 1.5" Long Carbon steel machine key
A 9C39-0648
0.1875" Wide X 0.1875" Height X 1.5" Long Carbon steel machine key A 9C39-0648
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C39-0648
Product Name 0.1875" Wide X 0.1875" Height X 1.5" Long Carbon steel machine key
Width 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7/32 (W) X 7/32 (H), Carbon steel key stock - A 9C40-0712 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.2188 inch (5.56 mm)
Height 0.2188 inch (5.56 mm)
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.3130 inch (7.95 mm)
View Details
3mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M03010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1181 inch (3 mm)
Height 0.1457 inch (3.7 mm)
View Details
10mm wide BY 8mm Height, 45mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M100845 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details