Daemar Inc. Keystock, 3 Foot Shafts 0.875-36-RND

Description
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
Datasheet
Description
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystock, 3 Foot Shafts - 0.875-36-RND - Daemar Inc.
Lawrenceville, GA, USA
Keystock, 3 Foot Shafts
0.875-36-RND
Keystock, 3 Foot Shafts 0.875-36-RND
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"

DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared.
Tolerances will run plus .000" to minus .002"

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.875-36-RND
Product Name Keystock, 3 Foot Shafts
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.5 inch (38.1 mm)
View Details
Keys - 3024144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.2362 inch (6 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M03019 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1181 inch (3 mm)
Height 0.2953 inch (7.5 mm)
View Details