Daemar Inc. Square Keystock 0.688-12-U

Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet
Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Keystock - 0.688-12-U - Daemar Inc.
Lawrenceville, GA, USA
Square Keystock
0.688-12-U
Square Keystock 0.688-12-U
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.688-12-U
Product Name Square Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 1.25 inch (31.75 mm)
View Details
Undersize Keystock -  - G.L. Huyett
Specs
Type Key Stock; (Undersized)
End Type Square
Width 0.0625 to 1.88 inch (1.59 to 47.62 mm)
View Details
Keys - 3024223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.3150 inch (8 mm)
View Details