The D3S380N65F-U is a 650V, 380mΩ Super Junction Power MOSFET in TO-220 FullPak package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It has a continuous drain current of 11.2A at 25°C, a gate charge of 15.4nC typical, and an avalanche energy rating of 202mJ. The device meets JESD-22 test standards and has a maximum junction temperature of 150°C. Thermal resistance from junction to case is 3.1°C/W for this package. The part is rated for a gate-source voltage of ±30V and operates with a reverse diode forward voltage of 0.84V to 0.96V at full current.
MOSFET 380 mOhm 650V Superjunction Power MOSFET in TO-220 FullPak
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S380N65F-U |
| Product Name | MOSFET |