D3S190N65B-U is a 650V Super Junction Power MOSFET in TO-220 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and PFC circuits. It features a maximum on-resistance of 190 mΩ, a continuous drain current of 21.6 A at 25°C, and a gate charge of 28 nC. The device supports an avalanche energy of 399 mJ and operates within a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 0.75°C/W.
MOSFET 190 mOhm 650V Superjunction Power MOSFET in TO-220
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S190N65B-U |
| Product Name | MOSFET |