D3 Semiconductor, LLC MOSFET D3S099N65E-T

Description
MOSFET 99 mOhm 650V
Description
MOSFET 99 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S099N65E-T is a 650V, 99mΩ Super Junction Power MOSFET in a TO-263 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It has a continuous drain current of 33.6A at 25°C and an avalanche energy rating of 534mJ for single-pulse conditions. The device features low gate charge (56nC typ), low output capacitance (72pF), and operates within a junction temperature range of -55°C to 150°C. The TO-263 package has a maximum thermal resistance from junction to case of 2.25°C/W and a junction-to-ambient thermal resistance of 46°C/W for leaded configurations. It meets the JESD-22 reliability test standard and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

The D3S099N65E-T is a 650V, 99mΩ Super Junction Power MOSFET in a TO-263 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It has a continuous drain current of 33.6A at 25°C and an avalanche energy rating of 534mJ for single-pulse conditions. The device features low gate charge (56nC typ), low output capacitance (72pF), and operates within a junction temperature range of -55°C to 150°C. The TO-263 package has a maximum thermal resistance from junction to case of 2.25°C/W and a junction-to-ambient thermal resistance of 46°C/W for leaded configurations. It meets the JESD-22 reliability test standard and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 99 mOhm 650V

MOSFET 99 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S099N65E-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers
MOSFETs - 2060116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details