D3 Semiconductor, LLC MOSFET D3S070N65F-U

Description
MOSFET 70 mOhm 650V
Description
MOSFET 70 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S070N65F-U is a 650V, 70mΩ super junction MOSFET in a TO-220 FullPak package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current rating of 43.6A at 25°C and a pulsed drain current of 81A. The device features a typical gate charge of 77nC, an avalanche energy of 650mJ, and a thermal resistance from junction to ambient of 44°C/W. The TO-220 FullPak variant includes an isolation voltage rating of 3.5kV. It meets the JESD-22 reliability test standard and has a maximum operating junction temperature of 150°C.

Datasheet Summary
Powered by GS/AI

The D3S070N65F-U is a 650V, 70mΩ super junction MOSFET in a TO-220 FullPak package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current rating of 43.6A at 25°C and a pulsed drain current of 81A. The device features a typical gate charge of 77nC, an avalanche energy of 650mJ, and a thermal resistance from junction to ambient of 44°C/W. The TO-220 FullPak variant includes an isolation voltage rating of 3.5kV. It meets the JESD-22 reliability test standard and has a maximum operating junction temperature of 150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 70 mOhm 650V

MOSFET 70 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S070N65F-U
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
MOSFETs - 2222885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details