Conical (Tapered) Compression Spring produced in accordance with the listed specifications.
| D.R. Templeman Company (The) | |
|---|---|
| Product Category | Compression Springs |
| Product Number | K187-100-250-M |
| Product Name | Conical Compression Spring |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Conical |
| Base Unit System | English Design |