D-Link Systems, Inc. Full HD WDR Outdoor Bullet IP Camera DCS-7513

Description
Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to deliver high quality video under a wide range of lighting conditions. A remotely adjustable varifocal lens with P-Iris ensures you can get the proper field of view, even after installation. The all-in-one rugged design makes this camera ideal for reliable deployment in surveillance applications without the need for additional accessories. The included cable management bracket protects the cabling from both vandalism and weather conditions. The IP68 rating of the DCS-7513 ensures the camera is protected from not only rain but also from water jets used to wash down buildings. 24-Hour Surveillance The DCS-7513 has an integrated mechanical IR filter and infrared LEDs to allow the viewing and recording of video even in complete darkness, up to 90 feet away from the camera. Smart Detection and auto-adjustment adjusts the power of the IR LEDs based on how close an object is, preventing the overexposure and a “wash out” effect. P-Iris & Motorized Lens Motorized control of the P-Iris lens gives finer contrast and much clearer image quality in difficult lighting environments and allows remote zoom and focus. Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-7513 ideal for high-contrast environments such as such as parking structures, alleyways, entryways and shipping docks. Multiple Video Streams The DCS-7513 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth efficient compression formats. H.264 produces a small file size, making it useful for extended recording with high detail or for use in low bandwidth networks. MJPEG delivers excellent file integrity, ideal for situations which require extensive image detail. The DCS-7513 supports multiple independent streaming profiles, each with its own resolution, frame rate and codec. Flexible Connectivity The DCS-7513 includes input and output ports for connectivity to external devices such as IR sensors, switches, and alarm relays. It also incorporate Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. 5-Year Warranty D-Link stands behind the quality of the DCS-7513 with an industry leading 5-year limited warranty.1 Robust Management Software D-ViewCam is a software program that allows you to view up to 32 cameras on a single computer screen from a central location. Motion detection and digital input devices trigger automated e-mail alerts that can instantly inform administrators of unusual activities. 15-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.
Datasheet
Description
Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to deliver high quality video under a wide range of lighting conditions. A remotely adjustable varifocal lens with P-Iris ensures you can get the proper field of view, even after installation. The all-in-one rugged design makes this camera ideal for reliable deployment in surveillance applications without the need for additional accessories. The included cable management bracket protects the cabling from both vandalism and weather conditions. The IP68 rating of the DCS-7513 ensures the camera is protected from not only rain but also from water jets used to wash down buildings. 24-Hour Surveillance The DCS-7513 has an integrated mechanical IR filter and infrared LEDs to allow the viewing and recording of video even in complete darkness, up to 90 feet away from the camera. Smart Detection and auto-adjustment adjusts the power of the IR LEDs based on how close an object is, preventing the overexposure and a “wash out” effect. P-Iris & Motorized Lens Motorized control of the P-Iris lens gives finer contrast and much clearer image quality in difficult lighting environments and allows remote zoom and focus. Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-7513 ideal for high-contrast environments such as such as parking structures, alleyways, entryways and shipping docks. Multiple Video Streams The DCS-7513 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth efficient compression formats. H.264 produces a small file size, making it useful for extended recording with high detail or for use in low bandwidth networks. MJPEG delivers excellent file integrity, ideal for situations which require extensive image detail. The DCS-7513 supports multiple independent streaming profiles, each with its own resolution, frame rate and codec. Flexible Connectivity The DCS-7513 includes input and output ports for connectivity to external devices such as IR sensors, switches, and alarm relays. It also incorporate Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. 5-Year Warranty D-Link stands behind the quality of the DCS-7513 with an industry leading 5-year limited warranty.1 Robust Management Software D-ViewCam is a software program that allows you to view up to 32 cameras on a single computer screen from a central location. Motion detection and digital input devices trigger automated e-mail alerts that can instantly inform administrators of unusual activities. 15-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full HD WDR Outdoor Bullet IP Camera - DCS-7513 - D-Link Systems, Inc.
Irvine, CA, USA
Full HD WDR Outdoor Bullet IP Camera
DCS-7513
Full HD WDR Outdoor Bullet IP Camera DCS-7513
Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to deliver high quality video under a wide range of lighting conditions. A remotely adjustable varifocal lens with P-Iris ensures you can get the proper field of view, even after installation. The all-in-one rugged design makes this camera ideal for reliable deployment in surveillance applications without the need for additional accessories. The included cable management bracket protects the cabling from both vandalism and weather conditions. The IP68 rating of the DCS-7513 ensures the camera is protected from not only rain but also from water jets used to wash down buildings. 24-Hour Surveillance The DCS-7513 has an integrated mechanical IR filter and infrared LEDs to allow the viewing and recording of video even in complete darkness, up to 90 feet away from the camera. Smart Detection and auto-adjustment adjusts the power of the IR LEDs based on how close an object is, preventing the overexposure and a “wash out” effect. P-Iris & Motorized Lens Motorized control of the P-Iris lens gives finer contrast and much clearer image quality in difficult lighting environments and allows remote zoom and focus. Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-7513 ideal for high-contrast environments such as such as parking structures, alleyways, entryways and shipping docks. Multiple Video Streams The DCS-7513 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth efficient compression formats. H.264 produces a small file size, making it useful for extended recording with high detail or for use in low bandwidth networks. MJPEG delivers excellent file integrity, ideal for situations which require extensive image detail. The DCS-7513 supports multiple independent streaming profiles, each with its own resolution, frame rate and codec. Flexible Connectivity The DCS-7513 includes input and output ports for connectivity to external devices such as IR sensors, switches, and alarm relays. It also incorporate Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. 5-Year Warranty D-Link stands behind the quality of the DCS-7513 with an industry leading 5-year limited warranty.1 Robust Management Software D-ViewCam is a software program that allows you to view up to 32 cameras on a single computer screen from a central location. Motion detection and digital input devices trigger automated e-mail alerts that can instantly inform administrators of unusual activities. 15-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.

Rugged Outdoor Reliability

The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to deliver high quality video under a wide range of lighting conditions. A remotely adjustable varifocal lens with P-Iris ensures you can get the proper field of view, even after installation. The all-in-one rugged design makes this camera ideal for reliable deployment in surveillance applications without the need for additional accessories. The included cable management bracket protects the cabling from both vandalism and weather conditions. The IP68 rating of the DCS-7513 ensures the camera is protected from not only rain but also from water jets used to wash down buildings.

24-Hour Surveillance

The DCS-7513 has an integrated mechanical IR filter and infrared LEDs to allow the viewing and recording of video even in complete darkness, up to 90 feet away from the camera. Smart Detection and auto-adjustment adjusts the power of the IR LEDs based on how close an object is, preventing the overexposure and a “wash out” effect.

P-Iris & Motorized Lens

Motorized control of the P-Iris lens gives finer contrast and much clearer image quality in difficult lighting environments and allows remote zoom and focus.

Wide Dynamic Range (WDR) Applications

The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-7513 ideal for high-contrast environments such as such as parking structures, alleyways, entryways and shipping docks.

Multiple Video Streams

The DCS-7513 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth efficient compression formats. H.264 produces a small file size, making it useful for extended recording with high detail or for use in low bandwidth networks. MJPEG delivers excellent file integrity, ideal for situations which require extensive image detail. The DCS-7513 supports multiple independent streaming profiles, each with its own resolution, frame rate and codec.

Flexible Connectivity

The DCS-7513 includes input and output ports for connectivity to external devices such as IR sensors, switches, and alarm relays. It also incorporate Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling.

5-Year Warranty

D-Link stands behind the quality of the DCS-7513 with an industry leading 5-year limited warranty.1

Robust Management Software

D-ViewCam is a software program that allows you to view up to 32 cameras on a single computer screen from a central location. Motion detection and digital input devices trigger automated e-mail alerts that can instantly inform administrators of unusual activities.

15-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-7513
Product Name Full HD WDR Outdoor Bullet IP Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 1464648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details