D-Link Systems, Inc. HD Mini Bullet Outdoor IP Camera DCS-7010L

Description
The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance The DCS-7010L is built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A mechnical IR filter is also built into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can monitor an area even in complete darkness. Built for the Outdoors Specially built for outdoor use, the DCS-7010L has a solid metal IP66 weatherproof housing that protects it from dirt and rain. A Power over Ethernet (PoE) port allows you to connect the camera to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. A wire-in bracket protects cables from damage and provides a clean installation. Anywhere Access with mydlink The DCS-7010L is cloud-enabled, which means that you can access and configure your camera remotely, no matter where you are. See your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your iOS or Android mobile device. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. Zero Configuration If you have a mydlink-enabled Cloud Router, setting up and configuring your DCS-7010L is a snap, thanks to Zero Configuration. Simply connect your camera to its power adapter and then connect your camera to your mydlinkâ€'enabled Cloud Router with an Ethernet cable – the camera will automatically be added to your account. mydlink does the hard work for you, allowing users to set up and use their mydlink-enabled cameras immediately. Built for Versatility The DCS-7010L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. Integrated video motion detection senses motion near the camera, allowing it to automatically record video and send you a notification when motion is detected. Audio in and out connectors can be connected to a microphone and speaker, allowing for 2-way communication and making the DCS-7010L ideal for use in entryways. A Complete, Expandable Surveillance Solution The DCS-7010L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam management software is included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.
Datasheet
Description
The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance The DCS-7010L is built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A mechnical IR filter is also built into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can monitor an area even in complete darkness. Built for the Outdoors Specially built for outdoor use, the DCS-7010L has a solid metal IP66 weatherproof housing that protects it from dirt and rain. A Power over Ethernet (PoE) port allows you to connect the camera to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. A wire-in bracket protects cables from damage and provides a clean installation. Anywhere Access with mydlink The DCS-7010L is cloud-enabled, which means that you can access and configure your camera remotely, no matter where you are. See your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your iOS or Android mobile device. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. Zero Configuration If you have a mydlink-enabled Cloud Router, setting up and configuring your DCS-7010L is a snap, thanks to Zero Configuration. Simply connect your camera to its power adapter and then connect your camera to your mydlinkâ€'enabled Cloud Router with an Ethernet cable – the camera will automatically be added to your account. mydlink does the hard work for you, allowing users to set up and use their mydlink-enabled cameras immediately. Built for Versatility The DCS-7010L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. Integrated video motion detection senses motion near the camera, allowing it to automatically record video and send you a notification when motion is detected. Audio in and out connectors can be connected to a microphone and speaker, allowing for 2-way communication and making the DCS-7010L ideal for use in entryways. A Complete, Expandable Surveillance Solution The DCS-7010L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam management software is included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD Mini Bullet Outdoor IP Camera - DCS-7010L - D-Link Systems, Inc.
Irvine, CA, USA
HD Mini Bullet Outdoor IP Camera
DCS-7010L
HD Mini Bullet Outdoor IP Camera DCS-7010L
The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance The DCS-7010L is built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A mechnical IR filter is also built into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can monitor an area even in complete darkness. Built for the Outdoors Specially built for outdoor use, the DCS-7010L has a solid metal IP66 weatherproof housing that protects it from dirt and rain. A Power over Ethernet (PoE) port allows you to connect the camera to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. A wire-in bracket protects cables from damage and provides a clean installation. Anywhere Access with mydlink The DCS-7010L is cloud-enabled, which means that you can access and configure your camera remotely, no matter where you are. See your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your iOS or Android mobile device. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. Zero Configuration If you have a mydlink-enabled Cloud Router, setting up and configuring your DCS-7010L is a snap, thanks to Zero Configuration. Simply connect your camera to its power adapter and then connect your camera to your mydlinkâ€'enabled Cloud Router with an Ethernet cable – the camera will automatically be added to your account. mydlink does the hard work for you, allowing users to set up and use their mydlink-enabled cameras immediately. Built for Versatility The DCS-7010L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. Integrated video motion detection senses motion near the camera, allowing it to automatically record video and send you a notification when motion is detected. Audio in and out connectors can be connected to a microphone and speaker, allowing for 2-way communication and making the DCS-7010L ideal for use in entryways. A Complete, Expandable Surveillance Solution The DCS-7010L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam management software is included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.

The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance.

24/7 HD Surveillance

The DCS-7010L is built with a megapixel image sensor to give you high quality video with resolutions up to 720p HD (up to 1280 x 800). Get a closer look with ePTZ, which lets you digitally zoom in, zoom out, and pan across your camera’s video so you can survey a large area easily. A mechnical IR filter is also built into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can monitor an area even in complete darkness.

Built for the Outdoors

Specially built for outdoor use, the DCS-7010L has a solid metal IP66 weatherproof housing that protects it from dirt and rain. A Power over Ethernet (PoE) port allows you to connect the camera to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. A wire-in bracket protects cables from damage and provides a clean installation.

Anywhere Access with mydlink

The DCS-7010L is cloud-enabled, which means that you can access and configure your camera remotely, no matter where you are. See your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your iOS or Android mobile device. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible.

Zero Configuration

If you have a mydlink-enabled Cloud Router, setting up and configuring your DCS-7010L is a snap, thanks to Zero Configuration. Simply connect your camera to its power adapter and then connect your camera to your mydlinkâ€'enabled Cloud Router with an Ethernet cable – the camera will automatically be added to your account. mydlink does the hard work for you, allowing users to set up and use their mydlink-enabled cameras immediately.

Built for Versatility

The DCS-7010L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. Integrated video motion detection senses motion near the camera, allowing it to automatically record video and send you a notification when motion is detected. Audio in and out connectors can be connected to a microphone and speaker, allowing for 2-way communication and making the DCS-7010L ideal for use in entryways.

A Complete, Expandable Surveillance Solution

The DCS-7010L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam management software is included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-7010L
Product Name HD Mini Bullet Outdoor IP Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1280 lines
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 291740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details