D-Link Systems, Inc. HD Mini Dome Network Camera DCS-6004L

Description
Overview The DCS-6004L HD Mini Dome Network Camera is a mydlink™-enabled video surveillance camera built with an ultra-small form factor that features Power over Ethernet connectivity, making it ideal for monitoring areas that are hard to reach or require discrete surveillance. Built for Versatility The DCS-6004L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. The ultra-small form factor and the interchangeable black/white exterior casing allows you to mount the camera in areas that need to be monitored without the camera being easily spotted. The DCS-6004L is perfect for deployment into areas that lack power outlets with its PoE feature. A built-in microphone and audio out allow for 2-way communication when motion or sound is detected. Peace of Mind with 24/7 Monitoring of Any Environment The DCS-6004L is a standalone surveillance camera that requires no special hardware or software, and can run independently even without a PC. Send e-mail notifications with snapshots or video clips whenever motion or sound is detected using just the DCS-6004L and an internet connection. You can customize areas of interest to monitor for motion to keep watch over entryways, and you can set volume limits to detect when a loud sound is picked up by the camera. Night time monitoring is possible with the built-in infrared LEDs which allow for night vision of up to 15 feet, enabling round-the-clock monitoring of a home or small office. Instant Anywhere Access with mydlink Cloud Service The HD Mini Dome Network Camera is mydlink-enabled, which means that you can access and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-6004L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card1 without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. 1. microSD card not included. A SDHC Class 6 card or above is recommended. Supports card capacities up to 32GB.
Datasheet
Description
Overview The DCS-6004L HD Mini Dome Network Camera is a mydlink™-enabled video surveillance camera built with an ultra-small form factor that features Power over Ethernet connectivity, making it ideal for monitoring areas that are hard to reach or require discrete surveillance. Built for Versatility The DCS-6004L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. The ultra-small form factor and the interchangeable black/white exterior casing allows you to mount the camera in areas that need to be monitored without the camera being easily spotted. The DCS-6004L is perfect for deployment into areas that lack power outlets with its PoE feature. A built-in microphone and audio out allow for 2-way communication when motion or sound is detected. Peace of Mind with 24/7 Monitoring of Any Environment The DCS-6004L is a standalone surveillance camera that requires no special hardware or software, and can run independently even without a PC. Send e-mail notifications with snapshots or video clips whenever motion or sound is detected using just the DCS-6004L and an internet connection. You can customize areas of interest to monitor for motion to keep watch over entryways, and you can set volume limits to detect when a loud sound is picked up by the camera. Night time monitoring is possible with the built-in infrared LEDs which allow for night vision of up to 15 feet, enabling round-the-clock monitoring of a home or small office. Instant Anywhere Access with mydlink Cloud Service The HD Mini Dome Network Camera is mydlink-enabled, which means that you can access and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-6004L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card1 without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. 1. microSD card not included. A SDHC Class 6 card or above is recommended. Supports card capacities up to 32GB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD Mini Dome Network Camera - DCS-6004L - D-Link Systems, Inc.
Irvine, CA, USA
HD Mini Dome Network Camera
DCS-6004L
HD Mini Dome Network Camera DCS-6004L
Overview The DCS-6004L HD Mini Dome Network Camera is a mydlink™-enabled video surveillance camera built with an ultra-small form factor that features Power over Ethernet connectivity, making it ideal for monitoring areas that are hard to reach or require discrete surveillance. Built for Versatility The DCS-6004L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. The ultra-small form factor and the interchangeable black/white exterior casing allows you to mount the camera in areas that need to be monitored without the camera being easily spotted. The DCS-6004L is perfect for deployment into areas that lack power outlets with its PoE feature. A built-in microphone and audio out allow for 2-way communication when motion or sound is detected. Peace of Mind with 24/7 Monitoring of Any Environment The DCS-6004L is a standalone surveillance camera that requires no special hardware or software, and can run independently even without a PC. Send e-mail notifications with snapshots or video clips whenever motion or sound is detected using just the DCS-6004L and an internet connection. You can customize areas of interest to monitor for motion to keep watch over entryways, and you can set volume limits to detect when a loud sound is picked up by the camera. Night time monitoring is possible with the built-in infrared LEDs which allow for night vision of up to 15 feet, enabling round-the-clock monitoring of a home or small office. Instant Anywhere Access with mydlink Cloud Service The HD Mini Dome Network Camera is mydlink-enabled, which means that you can access and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-6004L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card1 without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. 1. microSD card not included. A SDHC Class 6 card or above is recommended. Supports card capacities up to 32GB.

Overview

The DCS-6004L HD Mini Dome Network Camera is a mydlink™-enabled video surveillance camera built with an ultra-small form factor that features Power over Ethernet connectivity, making it ideal for monitoring areas that are hard to reach or require discrete surveillance.

Built for Versatility

The DCS-6004L comes with a wealth of features that enhance its surveillance capabilities, making it ideal for any situation. The ultra-small form factor and the interchangeable black/white exterior casing allows you to mount the camera in areas that need to be monitored without the camera being easily spotted. The DCS-6004L is perfect for deployment into areas that lack power outlets with its PoE feature. A built-in microphone and audio out allow for 2-way communication when motion or sound is detected.

Peace of Mind with 24/7 Monitoring of Any Environment

The DCS-6004L is a standalone surveillance camera that requires no special hardware or software, and can run independently even without a PC. Send e-mail notifications with snapshots or video clips whenever motion or sound is detected using just the DCS-6004L and an internet connection. You can customize areas of interest to monitor for motion to keep watch over entryways, and you can set volume limits to detect when a loud sound is picked up by the camera. Night time monitoring is possible with the built-in infrared LEDs which allow for night vision of up to 15 feet, enabling round-the-clock monitoring of a home or small office.

Instant Anywhere Access with mydlink Cloud Service

The HD Mini Dome Network Camera is mydlink-enabled, which means that you can access and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the mydlink mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible.

A Complete, Expandable Surveillance Solution

The DCS-6004L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card1 without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.

1. microSD card not included. A SDHC Class 6 card or above is recommended. Supports card capacities up to 32GB.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-6004L
Product Name HD Mini Dome Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1280 lines
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details