D-Link Systems, Inc. Vigilance Full HD Outdoor PoE Mini Bullet Camera DCS-4703E

Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather 65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4703E Ideal for small, medium and large enterprise installations. *Screen images simulated Anytime, Anywhere Surveillance Equipped to handle dust, rain, sleet and snow with an IP66 weatherproof housing and a glare-reducing sun shield, the DCS-4703E is rugged enough to keep an eye on your toughest outdoor areas without the need for additional accessories. 3-Axis Adjustment The Full HD Outdoor PoE Mini Bullet Camera's unique design with 3-axis cable management bracket allows for flexible and secure mounting options. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4703E has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4703E can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4703E is ONVIF-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.
Datasheet
Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather 65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4703E Ideal for small, medium and large enterprise installations. *Screen images simulated Anytime, Anywhere Surveillance Equipped to handle dust, rain, sleet and snow with an IP66 weatherproof housing and a glare-reducing sun shield, the DCS-4703E is rugged enough to keep an eye on your toughest outdoor areas without the need for additional accessories. 3-Axis Adjustment The Full HD Outdoor PoE Mini Bullet Camera's unique design with 3-axis cable management bracket allows for flexible and secure mounting options. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4703E has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4703E can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4703E is ONVIF-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vigilance Full HD Outdoor PoE Mini Bullet Camera - DCS-4703E - D-Link Systems, Inc.
Irvine, CA, USA
Vigilance Full HD Outdoor PoE Mini Bullet Camera
DCS-4703E
Vigilance Full HD Outdoor PoE Mini Bullet Camera DCS-4703E
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather 65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4703E Ideal for small, medium and large enterprise installations. *Screen images simulated Anytime, Anywhere Surveillance Equipped to handle dust, rain, sleet and snow with an IP66 weatherproof housing and a glare-reducing sun shield, the DCS-4703E is rugged enough to keep an eye on your toughest outdoor areas without the need for additional accessories. 3-Axis Adjustment The Full HD Outdoor PoE Mini Bullet Camera's unique design with 3-axis cable management bracket allows for flexible and secure mounting options. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4703E has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4703E can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4703E is ONVIF-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.

Features

Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather
65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening
Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images

Security in High Definition

Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4703E Ideal for small, medium and large enterprise installations.

*Screen images simulated Anytime, Anywhere Surveillance

Equipped to handle dust, rain, sleet and snow with an IP66 weatherproof housing and a glare-reducing sun shield, the DCS-4703E is rugged enough to keep an eye on your toughest outdoor areas without the need for additional accessories.

3-Axis Adjustment

The Full HD Outdoor PoE Mini Bullet Camera's unique design with 3-axis cable management bracket allows for flexible and secure mounting options.

PoE = Convenience

Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4703E has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling.

*The DCS-4703E can also be powered by a standard 12V DC, 1.5A power adapter (not included).

Video Management Software (VMS)

TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer.

In addition, the DCS-4703E is ONVIF-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty

D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-4703E
Product Name Vigilance Full HD Outdoor PoE Mini Bullet Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 2048 lines
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 291741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details