The DCS-2230L Full HD Wi-Fi Camera features a 2 Megapixel progressive CMOS sensor, providing video resolution up to 1920 x 1080. It is equipped with a fixed 2.8 mm lens and a built-in infrared LED that enables night vision with an illumination distance of 16 feet. The camera supports real-time video compression in H.264, MPEG-4, and MJPEG formats, allowing for simultaneous multi-streaming. This model includes a built-in PIR sensor for motion detection, integrated microphone and speaker for two-way audio, and a microSD card slot supporting up to 128 GB for local recording. It operates on an IEEE 802.11n wireless connection and is ONVIF-compliant, facilitating integration with other security systems. The DCS-2230L is also mydlink-enabled, allowing remote access and management via a mobile app or web portal. The camera is designed for easy installation and management, with features such as motion detection alerts and the ability to record from multiple cameras using D-ViewCam software. It operates within a temperature range of 32 to 104°F and has a power consumption of 4.6 watts. The product is suitable for both home and small office surveillance applications, particularly in low-light conditions.
Camera Overview
The DCS-2230L Full HD Wi-Fi Camera is a versatile surveillance solution that is perfect for monitoring low-light environments in your home or small office. It combines a high resolution 2 Megapixel sensor with a built-in IR LED to help you keep watch over areas of up to 16 feet in complete darkness. The DCS-2230L also includes a built-in mechanical IR cut filter, making it suitable for both day and night applications. The Full HD Wi-Fi Camera features 802.11n wireless, allowing the camera to be placed anywhere within range of your wireless network. The DCS-2230L also offers simple installation, an intuitive web-based interface, and remote monitoring and motion detection features for a complete and cost-effective home and business security solution.
Full HD Surveillance
The DCS-2230L delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD card up to 128 GB for hassle-free recording and playback or easily add a mydlink Camera Recorder (DNR-202L) to locally record up to 4 D-Link Wi-Fi Cameras for a scalable alternative for recording and storing video.
Anywhere Access with mydlink
The Full HD Wi-Fi Camera is mydlink-enabled, which means that you can access and configure your camera remotely with the mydlink website, or by downloading the mydlink mobile app and view your live video directly on your iOS, Android device or Windows Phone. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road — mydlink makes it all possible.
D-ViewCam for Management
The DCS-2230L includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where the cameras are located, further simplifying the management process.
| D-Link Systems, Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | DCS-2230L |
| Product Name | Full HD Wi-Fi Camera |
| Camera Function | Video |
| Imaging Technology | CMOS Camera; Digital Camera |
| Specialty Camera Type | Low Light Camera |
| Format / Output | Ethernet |
| Horizontal Resolution | 1920 lines |