Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W158HT W158HT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400625-W158HT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 133MHz Input: Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: W158 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400625-W158HT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 133MHz Input: Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: W158 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W158HT - 400625-W158HT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W158HT
400625-W158HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W158HT 400625-W158HT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400625-W158HT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 133MHz Input: Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: W158 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 400625-W158HT
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 133MHz
Input: Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-BSSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: W158
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 400625-W158HT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W158HT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11679-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers