Cypress Semiconductor Corp. Memory - SRAM - STK12C68-SF45 STK12C68-SF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898033-STK12C68-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3087, STK12C68-SF45-ND, STK12C68SF45
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898033-STK12C68-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3087, STK12C68-SF45-ND, STK12C68SF45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-SF45 - 898033-STK12C68-SF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-SF45
898033-STK12C68-SF45
Memory - SRAM - STK12C68-SF45 898033-STK12C68-SF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898033-STK12C68-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3087, STK12C68-SF45-ND, STK12C68SF45

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898033-STK12C68-SF45
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-3087, STK12C68-SF45-ND, STK12C68SF45

Buy Now Datasheet
Memory IC - 32388538 - Radwell International
Willingboro, NJ, United States
Memory IC
32388538
Memory IC 32388538
DISCONTINUED BY MANUFACTURER, NON-VOLATILE SRAM, 8KX8, 45NS, CMOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NON-VOLATILE SRAM, 8KX8, 45NS, CMOS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - STK12C68-SF45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-SF45
Integrated Circuits (ICs) - Memory STK12C68-SF45
IC NVSRAM 64KBIT PARALLEL 28SOIC

IC NVSRAM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 898033-STK12C68-SF45 32388538 STK12C68-SF45
Product Name Memory - SRAM - STK12C68-SF45 Memory IC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 448-CY14V116G7-BZ30XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details