Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C39J0AGB1000A

Description
Win Source Part Number: 1264891-S6E2C39J0AGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C3 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 1,680 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C39J0AGB10000,S6 E2C39J0AGB10000 Base Product Number: S6E2C39
Request a Quote Datasheet
Description
Win Source Part Number: 1264891-S6E2C39J0AGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C3 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 1,680 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C39J0AGB10000,S6 E2C39J0AGB10000 Base Product Number: S6E2C39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264891-S6E2C39J0AGB1000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264891-S6E2C39J0AGB1000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264891-S6E2C39J0AGB1000A
Win Source Part Number: 1264891-S6E2C39J0AGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C3 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 1,680 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C39J0AGB10000,S6 E2C39J0AGB10000 Base Product Number: S6E2C39

Win Source Part Number: 1264891-S6E2C39J0AGB1000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2C3
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 1,680
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 152
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 192-LFBGA
Supplier Device Package: 192-FBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2C39J0AGB10000,S6E2C39J0AGB10000
Base Product Number: S6E2C39

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2C39J0AGB1000A
ARM Microcontrollers - MCU S6E2C39J0AGB1000A
ARM Microcontrollers - MCU INTEGRATED CIRCUIT

ARM Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2C39J0AGB1000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2C39J0AGB1000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C39J0AGB1000A
IC MCU 32BIT 1.5MB FLASH 192FBGA

IC MCU 32BIT 1.5MB FLASH 192FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264891-S6E2C39J0AGB1000A S6E2C39J0AGB1000A S6E2C39J0AGB1000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 200 MHz 200 MHz
RAM 1500 KB 192 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers