Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J70BAI000

Description
Win Source Part Number: 1254633-S29PL127J70B AI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1166,S29PL127J7 0BAI000,2832-S29PL12 7J70BAI000,-S29PL127 J70BAI000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254633-S29PL127J70B AI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1166,S29PL127J7 0BAI000,2832-S29PL12 7J70BAI000,-S29PL127 J70BAI000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254633-S29PL127J70BAI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254633-S29PL127J70BAI000
Integrated Circuits (ICs) - Memory 1254633-S29PL127J70BAI000
Win Source Part Number: 1254633-S29PL127J70B AI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1166,S29PL127J7 0BAI000,2832-S29PL12 7J70BAI000,-S29PL127 J70BAI000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1254633-S29PL127J70BAI000
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 80-VFBGA
Supplier Device Package: 80-FBGA (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 1274-1166,S29PL127J70BAI000,2832-S29PL127J70BAI000,-S29PL127J70BAI000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29PL127J70BAI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29PL127J70BAI000
Integrated Circuits (ICs) - Memory - Memory S29PL127J70BAI000
FLASH, 8MX16, 70NS, PBGA80

FLASH, 8MX16, 70NS, PBGA80

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254633-S29PL127J70BAI000 S29PL127J70BAI000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - S25FL132K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL127SABBHB703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details