Cypress Semiconductor Corp. Memory - Flash - S29GL256P10TFI010 S29GL256P10TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027804-S29GL256P10TF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): JS28F256P33BFE; MT28F256J3RG-15ET; JS28F256P33TFE; TE 28F256J3D-95; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027804-S29GL256P10TF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): JS28F256P33BFE; MT28F256J3RG-15ET; JS28F256P33TFE; TE 28F256J3D-95; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256P10TFI010 - 027804-S29GL256P10TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256P10TFI010
027804-S29GL256P10TFI010
Memory - Flash - S29GL256P10TFI010 027804-S29GL256P10TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027804-S29GL256P10TF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): JS28F256P33BFE; MT28F256J3RG-15ET; JS28F256P33TFE; TE 28F256J3D-95; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027804-S29GL256P10TFI010
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 100ns
Family Name: S29GL256P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): JS28F256P33BFE; MT28F256J3RG-15ET; JS28F256P33TFE; TE 28F256J3D-95;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256P10TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256P10TFI010
Integrated Circuits (ICs) - Memory - Memory S29GL256P10TFI010
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 256M PARALLEL 56TSOP - 217-S29GL256P10TFI010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 56TSOP
217-S29GL256P10TFI010
IC FLASH 256M PARALLEL 56TSOP 217-S29GL256P10TFI010
IC FLASH 256M PARALLEL 56TSOP

IC FLASH 256M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 027804-S29GL256P10TFI010 S29GL256P10TFI010 S29GL256P10TFI010 217-S29GL256P10TFI010
Product Name Memory - Flash - S29GL256P10TFI010 Integrated Circuits (ICs) - Memory - Memory Memory IC FLASH 256M PARALLEL 56TSOP
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724, 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V Surface Mount 2.7V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABMFB001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details