Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027797-S29GL128P11TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 110ns
Family Name: S29GL128P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29LV128MTTC-90Q ; MX29LA128MTTC-90R; MX29LV128MBTI-10; MX29LA128MTTI-90R;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 027797-S29GL128P11TFIV10 | S29GL128P11TFIV10 | S29GL128P11TFIV10 |
| Product Name | Memory - Flash - S29GL128P11TFIV10 | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 110 ns | 110 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 56-TSOP | 56-TFSOP (0.724", 18.40mm Width) |