Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CL016J1MFFM030

Description
Win Source Part Number: 1255448-S29CL016J1MF FM030 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29CL016
Request a Quote Datasheet
Description
Win Source Part Number: 1255448-S29CL016J1MF FM030 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29CL016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255448-S29CL016J1MFFM030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255448-S29CL016J1MFFM030
Integrated Circuits (ICs) - Memory 1255448-S29CL016J1MFFM030
Win Source Part Number: 1255448-S29CL016J1MF FM030 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29CL016

Win Source Part Number: 1255448-S29CL016J1MFFM030
Category: Integrated Circuits (ICs)>Memory
Series: CL-J
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 56 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29CL016

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CL016J1MFFM030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CL016J1MFFM030
Integrated Circuits (ICs) - Memory S29CL016J1MFFM030
IC FLASH 16MBIT PARALLEL 80FBGA

IC FLASH 16MBIT PARALLEL 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255448-S29CL016J1MFFM030 S29CL016J1MFFM030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 54 ns 54 ns
Cycle Time 60 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details