Infineon Technologies AG Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies AM29F016D-90SF

Description
FLASH MEMORY, 16MBIT, 90NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, 90NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5502 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies
58K5502
Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies 58K5502
FLASH MEMORY, 16MBIT, 90NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, 90NS, 44-SOIC; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:SOIC; No. of Pins:44Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58K5502
Product Name Flash Memory, 16Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details