Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892936-S26KL256SDABH
Series: HyperFlash™ KL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 24-FBGA (6x8)
Package: 24-VBGA
Package: Tray
Mounting: Surface Mount
Family Name: S26KL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-FBGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S26KL256SDABHI020, 428-3606, S26KL256SDABHI020-ND
IC FLASH 256MBIT PARALLEL 24FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 892936-S26KL256SDABHI020 | S26KL256SDABHI020 |
| Product Name | Memory - Flash - S26KL256SDABHI020 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 24-FBGA (6x8) | BGA |
| Data Rate | 100 MHz |