Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F274KPF-G-SNE2 MB95F274KPF-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072329-MB95F274KPF- G-SNE2 Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 5 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 2x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 496 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072329-MB95F274KPF- G-SNE2 Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 5 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 2x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 496 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F274KPF-G-SNE2 - 1072329-MB95F274KPF-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F274KPF-G-SNE2
1072329-MB95F274KPF-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F274KPF-G-SNE2 1072329-MB95F274KPF-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072329-MB95F274KPF- G-SNE2 Packaging: Tray Core Processor: F2MC-8FX Number of I/O: 5 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 2x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 496 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1072329-MB95F274KPF-G-SNE2
Packaging: Tray
Core Processor: F2MC-8FX
Number of I/O: 5
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 496 x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1072329-MB95F274KPF-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F274KPF-G-SNE2
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers