Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996790-MB15E07SLPFV1
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: LSSOP
Max Frequency: 2.5 GHz
Alternative Parts (Cross-Reference): MB15E03SLPFV1-G-BND-
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 996790-MB15E07SLPFV1-G-BND-6E1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB15E07SLPFV1-G-BND-6E1 |
| Device Type | Clock Generator |