Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IMISM560BZ

Description
Win Source Part Number: 1004741-IMISM560BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM560BZ,CYPC YPIMISM560BZ RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1004741-IMISM560BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM560BZ,CYPC YPIMISM560BZ RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMISM560BZ is a Spread Spectrum Clock Generator IC designed to reduce electromagnetic interference (EMI) in high-speed digital electronic systems. It operates within a frequency range of 25 to 108 MHz and features low power dissipation, consuming 85 mW at 50 MHz. The device supports both clock and crystal inputs and includes a frequency spread disable function, allowing for flexible modulation options. This IC utilizes a proprietary Phase-Locked Loop (PLL) and Spread Spectrum Clock (SSC) technology to synthesize and modulate the input frequency, significantly lowering EMI levels by 8 to 16 dB. The modulation profile is symmetrically centered on the input frequency, and the frequency and spread percentage can be selected using tri-level logic inputs (S0 and S1), providing nine different settings. The IMISM560BZ is packaged in an eight-pin SOIC format and is suitable for applications such as VGA controllers, LCD panels, and printers. It operates within a temperature range of 0 to 70°C, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The IMISM560BZ is a Spread Spectrum Clock Generator IC designed to reduce electromagnetic interference (EMI) in high-speed digital electronic systems. It operates within a frequency range of 25 to 108 MHz and features low power dissipation, consuming 85 mW at 50 MHz. The device supports both clock and crystal inputs and includes a frequency spread disable function, allowing for flexible modulation options. This IC utilizes a proprietary Phase-Locked Loop (PLL) and Spread Spectrum Clock (SSC) technology to synthesize and modulate the input frequency, significantly lowering EMI levels by 8 to 16 dB. The modulation profile is symmetrically centered on the input frequency, and the frequency and spread percentage can be selected using tri-level logic inputs (S0 and S1), providing nine different settings. The IMISM560BZ is packaged in an eight-pin SOIC format and is suitable for applications such as VGA controllers, LCD panels, and printers. It operates within a temperature range of 0 to 70°C, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1004741-IMISM560BZ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1004741-IMISM560BZ
Win Source Part Number: 1004741-IMISM560BZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Spread Spectrum Clock Generator Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-IMISM560BZ,CYPC YPIMISM560BZ RoHS Status: RoHS non-compliant

Win Source Part Number: 1004741-IMISM560BZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-IMISM560BZ,CYPCYPIMISM560BZ
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IMISM560BZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IMISM560BZ
Clock Generators, PLLs, Frequency Synthesizers IMISM560BZ
Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 1004741-IMISM560BZ IMISM560BZ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9549BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-194-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers