Cypress Semiconductor Corp. Memory - RAM - FM25V01A-G FM25V01A-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174540-FM25V01A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: FM25V01A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174540-FM25V01A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: FM25V01A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25V01A-G - 1174540-FM25V01A-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25V01A-G
1174540-FM25V01A-G
Memory - RAM - FM25V01A-G 1174540-FM25V01A-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174540-FM25V01A-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: FM25V01A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 40MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNER E1; MB85RC128APNF-G-JNER E1; MB85RC128APNF-G-JNE1 ; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174540-FM25V01A-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Family Name: FM25V01A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RS128BPNF-G-JNERE1; MB85RC128APNF-G-JNERE1; MB85RC128APNF-G-JNE1;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
FRAM Memory - 1242985 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242985
FRAM Memory 1242985
F-RAM,16KB,SPI,40MHz ,3V,SOIC8

F-RAM,16KB,SPI,40MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1242985P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242985P
FRAM Memory 1242985P
F-RAM,16KB,SPI,40MHz ,3V,SOIC8

F-RAM,16KB,SPI,40MHz,3V,SOIC8

Supplier's Site
FRAM Memory - 1885417 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885417
FRAM Memory 1885417
Cypress Semiconductor, FM25V01A-G

Cypress Semiconductor, FM25V01A-G

Supplier's Site
Integrated Circuits (ICs) - Memory - FM25V01A-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM25V01A-G
Integrated Circuits (ICs) - Memory FM25V01A-G
IC FRAM 128KBIT SPI 40MHZ 8SOIC

IC FRAM 128KBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1174540-FM25V01A-G 1242985 1242985P FM25V01A-G
Product Name Memory - RAM - FM25V01A-G FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile FRAM Memory FRAM Memory Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; SOIC SOIC
Supply Voltage 2V ~ 3.6V 3.6 v, 2 v 3.6V; 2V ~ 3.6V
Access Time 16 ns 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details