Cypress Semiconductor Corp. RF Transceiver ICs - CYWUSB6934-48LFXC CYWUSB6934-48LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203228-CYWUSB6934-48 LFXC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203228-CYWUSB6934-48 LFXC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYWUSB6934-48LFXC - 203228-CYWUSB6934-48LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYWUSB6934-48LFXC
203228-CYWUSB6934-48LFXC
RF Transceiver ICs - CYWUSB6934-48LFXC 203228-CYWUSB6934-48LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203228-CYWUSB6934-48 LFXC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203228-CYWUSB6934-48LFXC
Packaging: Tray
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -90dBm
Data Rate (Max): 62.5kbps
Current - Receiving: 57.7mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
Current - Transmitting: 69.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 203228-CYWUSB6934-48LFXC
Product Name RF Transceiver ICs - CYWUSB6934-48LFXC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details