Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0224ABS-BVXI CYWB0224ABS-BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000463-CYWB0224ABS-B VXI Packaging: Tray Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): CYWB0224ABM-BVXI; CYWB0224ABM-BVXIT; CYWB0224ABS-BVXIT; CYWB0224ABS-BVXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000463-CYWB0224ABS-B VXI Packaging: Tray Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): CYWB0224ABM-BVXI; CYWB0224ABM-BVXIT; CYWB0224ABS-BVXIT; CYWB0224ABS-BVXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0224ABS-BVXI - 000463-CYWB0224ABS-BVXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0224ABS-BVXI
000463-CYWB0224ABS-BVXI
Interface - Interface - Controllers - CYWB0224ABS-BVXI 000463-CYWB0224ABS-BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000463-CYWB0224ABS-B VXI Packaging: Tray Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Alternative Parts (Cross-Reference): CYWB0224ABM-BVXI; CYWB0224ABM-BVXIT; CYWB0224ABS-BVXIT; CYWB0224ABS-BVXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000463-CYWB0224ABS-BVXI
Packaging: Tray
Protocol: USB, Memory Card
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Case / Package: 100-VFBGA (6x6)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 3.3 V
Alternative Parts (Cross-Reference): CYWB0224ABM-BVXI; CYWB0224ABM-BVXIT; CYWB0224ABS-BVXIT; CYWB0224ABS-BVXI;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CYWB0224ABS-BVXI
USB Interface IC CYWB0224ABS-BVXI
USB Interface IC HS USB SRAM ADMux SPI SLC NAND SDIO

USB Interface IC HS USB SRAM ADMux SPI SLC NAND SDIO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0224ABS-BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0224ABS-BVXI
Integrated Circuits (ICs) - Interface - Controllers CYWB0224ABS-BVXI
IC WEST BRIDGE HS-USB 100VFBGA

IC WEST BRIDGE HS-USB 100VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 000463-CYWB0224ABS-BVXI CYWB0224ABS-BVXI CYWB0224ABS-BVXI
Product Name Interface - Interface - Controllers - CYWB0224ABS-BVXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 3.3 V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261031-SI2404-C-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers