Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0124AB-BVXIT CYWB0124AB-BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000462-CYWB0124AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000462-CYWB0124AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0124AB-BVXIT - 000462-CYWB0124AB-BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0124AB-BVXIT
000462-CYWB0124AB-BVXIT
Interface - Interface - Controllers - CYWB0124AB-BVXIT 000462-CYWB0124AB-BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000462-CYWB0124AB-BV XIT Packaging: Reel - TR Protocol: USB, Memory Card Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-VFBGA (6x6) Purpose: Controller Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000462-CYWB0124AB-BVXIT
Packaging: Reel - TR
Protocol: USB, Memory Card
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-VFBGA (6x6)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYWB0124AB-BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0124AB-BVXIT
Integrated Circuits (ICs) - Interface - Controllers CYWB0124AB-BVXIT
BUS CONTROLLER, PBGA100

BUS CONTROLLER, PBGA100

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 000462-CYWB0124AB-BVXIT CYWB0124AB-BVXIT
Product Name Interface - Interface - Controllers - CYWB0124AB-BVXIT Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 3.3 V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2493-D-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details