Cypress Semiconductor Corp. Interface - Interface - Controllers - CYWB0120AB-BVXI CYWB0120AB-BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813997-CYWB0120AB-BV XI Packaging: Tray Protocol: USB, Memory Card Function: Controller Interface: Parallel Current - Supply: 110mA Standards: USB 2.0 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFBGA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: CYWB012*AB
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813997-CYWB0120AB-BV XI Packaging: Tray Protocol: USB, Memory Card Function: Controller Interface: Parallel Current - Supply: 110mA Standards: USB 2.0 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFBGA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: CYWB012*AB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0120AB-BVXI - 813997-CYWB0120AB-BVXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0120AB-BVXI
813997-CYWB0120AB-BVXI
Interface - Interface - Controllers - CYWB0120AB-BVXI 813997-CYWB0120AB-BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813997-CYWB0120AB-BV XI Packaging: Tray Protocol: USB, Memory Card Function: Controller Interface: Parallel Current - Supply: 110mA Standards: USB 2.0 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-VFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFBGA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: CYWB012*AB

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813997-CYWB0120AB-BVXI
Packaging: Tray
Protocol: USB, Memory Card
Function: Controller
Interface: Parallel
Current - Supply: 110mA
Standards: USB 2.0
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-VFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-VFBGA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 429
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Part Number Series: CYWB012*AB

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CYWB0120AB-BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYWB0120AB-BVXI
Integrated Circuits (ICs) - Interface - Controllers CYWB0120AB-BVXI
IC WEST BRIDGE ANTIOCH 100VFBGA

IC WEST BRIDGE ANTIOCH 100VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 813997-CYWB0120AB-BVXI CYWB0120AB-BVXI
Product Name Interface - Interface - Controllers - CYWB0120AB-BVXI Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - CODECs - AD1928YSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details