Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW43438KUBGT

Description
Win Source Part Number: 958691-CYW43438KUBGT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 63-UFBGA, WLBGA Supplier Device Package: 63-WLBGA (2.87x4.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM43438KUBGT,CYW434 38KUBGTINACTIVE,CYW4 3438KUBGT-ND Base Product Number: CYW43438
Request a Quote Datasheet
Description
Win Source Part Number: 958691-CYW43438KUBGT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 63-UFBGA, WLBGA Supplier Device Package: 63-WLBGA (2.87x4.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM43438KUBGT,CYW434 38KUBGTINACTIVE,CYW4 3438KUBGT-ND Base Product Number: CYW43438
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 958691-CYW43438KUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
958691-CYW43438KUBGT
RF/IF and RFID - RF Transceiver ICs 958691-CYW43438KUBGT
Win Source Part Number: 958691-CYW43438KUBGT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Package / Case: 63-UFBGA, WLBGA Supplier Device Package: 63-WLBGA (2.87x4.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM43438KUBGT,CYW434 38KUBGTINACTIVE,CYW4 3438KUBGT-ND Base Product Number: CYW43438

Win Source Part Number: 958691-CYW43438KUBGT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0
Memory Size: 640kB ROM, 512kB SRAM
Power - Output: 21dBm
Sensitivity: -99dBm
Data Rate (Max): 54Mbps
Current - Receiving: 37mA ~ 41mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 5
Current - Transmitting: 260mA ~ 320mA
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 63-UFBGA, WLBGA
Supplier Device Package: 63-WLBGA (2.87x4.87)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: BCM43438KUBGT,CYW43438KUBGTINACTIVE,CYW43438KUBGT-ND
Base Product Number: CYW43438

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 958691-CYW43438KUBGT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details