Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867936-CYW20707UA2KF
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
Package: 49-VFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20707
Categories: RF/IF and RFID
Case / Package: 49-FCBGA (4.5x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CYW20707UA2KFFB4GT-N
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 867936-CYW20707UA2KFFB4GT |
| Product Name | RF Transceiver ICs - CYW20707UA2KFFB4GT |
| Package Type | Surface Mount; Surface Mount |