Cypress Semiconductor Corp. RF Transceiver ICs CYW20706UA1KFFB1GT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYW20706UA1KFFB1GTTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYW20706UA1KFFB1GTTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128LQI-BL553-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F544LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details