Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531 CYW55531

Description
Wi-Fi 6 1x1 Single-Band Low Power solution The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over Wi-Fi, and advanced security. It is designed to address the needs of the Internet of Things (IoT) devices requiring minimal power consumption, compact size and low system BOM cost. Multiple interfaces (USB, SDIO, and gSPI) are available to accomodate a wide range of MCU/MPUs. Summary of Features 1x1, Single-Band (2.4 GHz), Wi-Fi 6 1024QAM, 20MHz, 143 Mbps PHY throughput OFDMA, MU-MIMO, Target Wake Time (TWT) BSS Coloring, Dual Carrier Modulation Extended range & interferance mitigation STA, SoftAP, P2P modes Network offload for fast connection WPA3 Personal / Enterprise Security USB, SDIO, and gSPI host interfaces Advanced Security, PSA level 1 cert Operating range of -40 to +85ºC WLBGA 0.4mm pitch package Benefits Optimized throughput & power efficiency Improved network efficiency and range Minimized BOM cost and size Multi-layer security for protection Easy Wi-Fi onboarding Fits into Matter ecosystem Companion to Bluetooth MCU/MPU Potential Applications Personal/enterprise printers 3D printers Security cameras and video doorbells Smart watches Industrial IoT
Request a Quote Datasheet
Description
Wi-Fi 6 1x1 Single-Band Low Power solution The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over Wi-Fi, and advanced security. It is designed to address the needs of the Internet of Things (IoT) devices requiring minimal power consumption, compact size and low system BOM cost. Multiple interfaces (USB, SDIO, and gSPI) are available to accomodate a wide range of MCU/MPUs. Summary of Features 1x1, Single-Band (2.4 GHz), Wi-Fi 6 1024QAM, 20MHz, 143 Mbps PHY throughput OFDMA, MU-MIMO, Target Wake Time (TWT) BSS Coloring, Dual Carrier Modulation Extended range & interferance mitigation STA, SoftAP, P2P modes Network offload for fast connection WPA3 Personal / Enterprise Security USB, SDIO, and gSPI host interfaces Advanced Security, PSA level 1 cert Operating range of -40 to +85ºC WLBGA 0.4mm pitch package Benefits Optimized throughput & power efficiency Improved network efficiency and range Minimized BOM cost and size Multi-layer security for protection Easy Wi-Fi onboarding Fits into Matter ecosystem Companion to Bluetooth MCU/MPU Potential Applications Personal/enterprise printers 3D printers Security cameras and video doorbells Smart watches Industrial IoT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531 - CYW55531 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531
CYW55531
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531 CYW55531
Wi-Fi 6 1x1 Single-Band Low Power solution The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over Wi-Fi, and advanced security. It is designed to address the needs of the Internet of Things (IoT) devices requiring minimal power consumption, compact size and low system BOM cost. Multiple interfaces (USB, SDIO, and gSPI) are available to accomodate a wide range of MCU/MPUs. Summary of Features 1x1, Single-Band (2.4 GHz), Wi-Fi 6 1024QAM, 20MHz, 143 Mbps PHY throughput OFDMA, MU-MIMO, Target Wake Time (TWT) BSS Coloring, Dual Carrier Modulation Extended range & interferance mitigation STA, SoftAP, P2P modes Network offload for fast connection WPA3 Personal / Enterprise Security USB, SDIO, and gSPI host interfaces Advanced Security, PSA level 1 cert Operating range of -40 to +85ºC WLBGA 0.4mm pitch package Benefits Optimized throughput & power efficiency Improved network efficiency and range Minimized BOM cost and size Multi-layer security for protection Easy Wi-Fi onboarding Fits into Matter ecosystem Companion to Bluetooth MCU/MPU Potential Applications Personal/enterprise printers 3D printers Security cameras and video doorbells Smart watches Industrial IoT

Wi-Fi 6 1x1 Single-Band Low Power solution

The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over Wi-Fi, and advanced security. It is designed to address the needs of the Internet of Things (IoT) devices requiring minimal power consumption, compact size and low system BOM cost. Multiple interfaces (USB, SDIO, and gSPI) are available to accomodate a wide range of MCU/MPUs.


Summary of Features

  • 1x1, Single-Band (2.4 GHz), Wi-Fi 6
  • 1024QAM, 20MHz, 143 Mbps PHY throughput
  • OFDMA, MU-MIMO, Target Wake Time (TWT)
  • BSS Coloring, Dual Carrier Modulation
  • Extended range & interferance mitigation
  • STA, SoftAP, P2P modes
  • Network offload for fast connection
  • WPA3 Personal / Enterprise Security
  • USB, SDIO, and gSPI host interfaces
  • Advanced Security, PSA level 1 cert
  • Operating range of -40 to +85ºC
  • WLBGA 0.4mm pitch package

Benefits

  • Optimized throughput & power efficiency
  • Improved network efficiency and range
  • Minimized BOM cost and size
  • Multi-layer security for protection
  • Easy Wi-Fi onboarding
  • Fits into Matter ecosystem
  • Companion to Bluetooth MCU/MPU

Potential Applications

  • Personal/enterprise printers
  • 3D printers
  • Security cameras and video doorbells
  • Smart watches
  • Industrial IoT
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW55531
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM43362SKUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CYW20829B0LKMLTXUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Data Rate 2000 kbps
View Details
RF Amplifiers - BGA123N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details