Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 54ACT241J-QMLV

Description
54ACT241 - BUS DRIVER, 2-FUNC, 4
Datasheet
Description
54ACT241 - BUS DRIVER, 2-FUNC, 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 54ACT241J-QMLV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
54ACT241J-QMLV
Logic - Buffers, Drivers, Receivers, Transceivers 54ACT241J-QMLV
54ACT241 - BUS DRIVER, 2-FUNC, 4

54ACT241 - BUS DRIVER, 2-FUNC, 4

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 54ACT241J-QMLV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details