Cypress Semiconductor Corp. RF Transceiver ICs CYW20705B0KWFBG

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYW20705B0KWFBG-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYW20705B0KWFBG-ND
RF Transceiver ICs 2015-CYW20705B0KWFBG-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYW20705B0KWFBG-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Supply Voltage Other; 5.5V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-413055-02 - CYBT-413055-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.76 V 3.63 V
View Details
RF Receivers - SI4766-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54125FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details