Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers 74AUC1G240DBVRG4

Description
IC BUFFER INVERT 2.7V SOT23-5
Description
IC BUFFER INVERT 2.7V SOT23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUC1G240DBVRG4 is a single buffer/driver with a 3-state output designed for low power consumption, operating at a supply voltage range of 0.8V to 2.7V, optimized specifically for 1.65V to 1.95V. It features a maximum output drive of 8 mA at 1.8V and supports mixed-mode signal operation. The device includes a partial-power-down mode with I_off support, which disables outputs to prevent damaging current backflow during power down. The maximum propagation delay is 2.5 ns at 1.8V, making it suitable for high-speed applications. The device is available in a NanoFree,Ñ¢ package, which minimizes space requirements on PCBs. It also offers robust ESD protection exceeding JESD standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 74AUC1G240DBVRG4 is a single buffer/driver with a 3-state output designed for low power consumption, operating at a supply voltage range of 0.8V to 2.7V, optimized specifically for 1.65V to 1.95V. It features a maximum output drive of 8 mA at 1.8V and supports mixed-mode signal operation. The device includes a partial-power-down mode with I_off support, which disables outputs to prevent damaging current backflow during power down. The maximum propagation delay is 2.5 ns at 1.8V, making it suitable for high-speed applications. The device is available in a NanoFree,Ñ¢ package, which minimizes space requirements on PCBs. It also offers robust ESD protection exceeding JESD standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AUC1G240DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AUC1G240DBVRG4
Logic - Buffers, Drivers, Receivers, Transceivers 74AUC1G240DBVRG4
IC BUFFER INVERT 2.7V SOT23-5

IC BUFFER INVERT 2.7V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AUC1G240DBVRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2404-D-FT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details