Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Telecom CYV15G0401DXB-BGXC

Description
Win Source Part Number: 1226877-CYV15G0401DX B-BGXC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Function: Transceiver Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYV15G0401DXBBGXC,21 56-CYV15G0401DXB-BGX C,-CYV15G0401DXB,CYP CYPCYV15G0401DXB-BGX C Base Product Number: CYV15G0401
Request a Quote Datasheet
Description
Win Source Part Number: 1226877-CYV15G0401DX B-BGXC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Function: Transceiver Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYV15G0401DXBBGXC,21 56-CYV15G0401DXB-BGX C,-CYV15G0401DXB,CYP CYPCYV15G0401DXB-BGX C Base Product Number: CYV15G0401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1226877-CYV15G0401DXB-BGXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1226877-CYV15G0401DXB-BGXC
Integrated Circuits (ICs) - Interface - Telecom 1226877-CYV15G0401DXB-BGXC
Win Source Part Number: 1226877-CYV15G0401DX B-BGXC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Function: Transceiver Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYV15G0401DXBBGXC,21 56-CYV15G0401DXB-BGX C,-CYV15G0401DXB,CYP CYPCYV15G0401DXB-BGX C Base Product Number: CYV15G0401

Win Source Part Number: 1226877-CYV15G0401DXB-BGXC
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: HOTlink II™
Package: Tray
Number of Circuits: 4
Standard Package: 40
Mounting: SMD (SMT)
Function: Transceiver
Interface: LVTTL
Current - Supply: 830mA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 256-BGA Exposed Pad
Supplier Device Package: 256-L2BGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYV15G0401DXBBGXC,2156-CYV15G0401DXB-BGXC,-CYV15G0401DXB,CYPCYPCYV15G0401DXB-BGXC
Base Product Number: CYV15G0401

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYV15G0401DXB-BGXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYV15G0401DXB-BGXC
Integrated Circuits (ICs) - Interface - Telecom CYV15G0401DXB-BGXC
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Sheung Wan, Hong Kong
Telecom Interface ICs
CYV15G0401DXB-BGXC
Telecom Interface ICs CYV15G0401DXB-BGXC
Telecom Interface ICs Quad Ch Video COM

Telecom Interface ICs Quad Ch Video COM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1226877-CYV15G0401DXB-BGXC CYV15G0401DXB-BGXC CYV15G0401DXB-BGXC
Product Name Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom Interface ICs
Device Type Sensor Interface; Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
LVDS Interface Ics - 1907356P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details