Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
CYPRESS SEMICONDUCTOR CORP.
CYUSB3328-88LTXI -- USB INTERFACE IC
Cypress Semiconductor Corp.
USB Interface IC
CYUSB3328-88LTXI
Description
USB Interface IC HX3 USB 3.0 Hub 8 Ports 3V Ind temp
VAST STOCK CO., LIMITED
Done
Datasheet
Description
USB Interface IC HX3 USB 3.0 Hub 8 Ports 3V Ind temp
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CYUSB3328-88LTXI
USB Interface IC
CYUSB3328-88LTXI
USB Interface IC HX3 USB 3.0 Hub 8 Ports 3V Ind temp
USB Interface IC HX3 USB 3.0 Hub 8 Ports 3V Ind temp
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Interfaces
Product Number
CYUSB3328-88LTXI
Product Name
USB Interface IC
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5350CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6
suppliers
WAGO
Interface module
289-707
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
RS Components, Ltd.
UART
1901312P
Specs
Technology
Microwire™; IrDA
Device Type
UART
Features
RoHS
View Details
Texas Instruments
54ACTQ04E-QMLV
Specs
Package Type
LCC20
View Details