Cypress Semiconductor Corp. USB Interface IC CYUSB3025-BZXI

Description
CYUSB3025 - USB Bus Controller PBGA121
Request a Quote Datasheet
Description
CYUSB3025 - USB Bus Controller PBGA121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CYUSB3025-BZXI - Rochester Electronics
Newburyport, MA, United States
CYUSB3025 - USB Bus Controller PBGA121

CYUSB3025 - USB Bus Controller PBGA121

Supplier's Site Datasheet
USB Interface IC - CYUSB3025-BZXI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CYUSB3025-BZXI
USB Interface IC CYUSB3025-BZXI
USB Interface IC SD3 USB Controller 512K SRAM

USB Interface IC SD3 USB Controller 512K SRAM

Buy Now Datasheet

Technical Specifications

  Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number CYUSB3025-BZXI CYUSB3025-BZXI
Product Name USB Interface IC
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers