Cypress Semiconductor Corp. RF Transceiver ICs CYRF9935-24LQXC

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYRF9935-24LQXC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYRF9935-24LQXC-ND
RF Transceiver ICs 2015-CYRF9935-24LQXC-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-UFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYRF9935-24LQXC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Bias Current 14 to 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details