Cypress Semiconductor Corp. RF Transceiver ICs - CYRF7936-40LFXC CYRF7936-40LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165951-CYRF7936-40L FXC Series: CyFi Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.4mA ~ 21.2mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA ~ 34.1mA Family Name: CYRF7936 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CYRF7936-40LTXC; Introduction Date: March 30, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165951-CYRF7936-40L FXC Series: CyFi Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.4mA ~ 21.2mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA ~ 34.1mA Family Name: CYRF7936 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CYRF7936-40LTXC; Introduction Date: March 30, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF7936-40LFXC - 1165951-CYRF7936-40LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF7936-40LFXC
1165951-CYRF7936-40LFXC
RF Transceiver ICs - CYRF7936-40LFXC 1165951-CYRF7936-40LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165951-CYRF7936-40L FXC Series: CyFi Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 4dBm Sensitivity: -97dBm Current - Receiving: 18.4mA ~ 21.2mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA ~ 34.1mA Family Name: CYRF7936 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CYRF7936-40LTXC; Introduction Date: March 30, 2004 ECCN: 5A991.g Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165951-CYRF7936-40LFXC
Series: CyFi
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 4dBm
Sensitivity: -97dBm
Current - Receiving: 18.4mA ~ 21.2mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 20.8mA ~ 34.1mA
Family Name: CYRF7936
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CYRF7936-40LTXC;
Introduction Date: March 30, 2004
ECCN: 5A991.g
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1165951-CYRF7936-40LFXC
Product Name RF Transceiver ICs - CYRF7936-40LFXC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details