Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0403DXB-BGXC CYP15G0403DXB-BGXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203218-CYP15G0403DXB -BGXC Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 256-BGA Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 900mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203218-CYP15G0403DXB -BGXC Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 256-BGA Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 900mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0403DXB-BGXC - 203218-CYP15G0403DXB-BGXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0403DXB-BGXC
203218-CYP15G0403DXB-BGXC
Interface - Interface - Telecom - CYP15G0403DXB-BGXC 203218-CYP15G0403DXB-BGXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203218-CYP15G0403DXB -BGXC Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 256-BGA Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 900mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203218-CYP15G0403DXB-BGXC
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 256-BGA
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 900mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
CYP15G0403DXB-BGXC
Telecom Interface ICs CYP15G0403DXB-BGXC
Telecom Interface ICs Quad Indep Ch HOTLink II XCVR

Telecom Interface ICs Quad Indep Ch HOTLink II XCVR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0403DXB-BGXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0403DXB-BGXC
Integrated Circuits (ICs) - Interface - Telecom CYP15G0403DXB-BGXC
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 203218-CYP15G0403DXB-BGXC CYP15G0403DXB-BGXC CYP15G0403DXB-BGXC
Product Name Interface - Interface - Telecom - CYP15G0403DXB-BGXC Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261034-SI2435-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 75126D - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details