Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-222014-01 CYBLE-222014-01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916597-CYBLE-222014- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: 22-SMD Module Mounting: Surface Mount Family Name: CYBLE-222014 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3583-6, 428-3583-2, 428-3583-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916597-CYBLE-222014- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: 22-SMD Module Mounting: Surface Mount Family Name: CYBLE-222014 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3583-6, 428-3583-2, 428-3583-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-222014-01 - 916597-CYBLE-222014-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-222014-01
916597-CYBLE-222014-01
RF Transceiver Modules - CYBLE-222014-01 916597-CYBLE-222014-01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916597-CYBLE-222014- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: 22-SMD Module Mounting: Surface Mount Family Name: CYBLE-222014 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3583-6, 428-3583-2, 428-3583-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916597-CYBLE-222014-01
Series: EZ-BLE™ PRoC™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: 22-SMD Module
Mounting: Surface Mount
Family Name: CYBLE-222014
Categories: RF/IF and RFID
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-3583-6, 428-3583-2, 428-3583-1

Buy Now Datasheet
RF TXRX MOD BLUETOOTH CHIP ANT - 217-CYBLE-222014-01 - Utmel Electronic Limited
Hong Kong, China
RF TXRX MOD BLUETOOTH CHIP ANT
217-CYBLE-222014-01
RF TXRX MOD BLUETOOTH CHIP ANT 217-CYBLE-222014-01
RF TXRX MOD BLUETOOTH CHIP ANT

RF TXRX MOD BLUETOOTH CHIP ANT

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Modules RF Transceivers
Product Number 916597-CYBLE-222014-01 217-CYBLE-222014-01
Product Name RF Transceiver Modules - CYBLE-222014-01 RF TXRX MOD BLUETOOTH CHIP ANT
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 22-SMD Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4551 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
868MHz HumDT™ Series Transceiver - HUM-868-DT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation GHSS, DSSS, Wideband
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1912-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 MHz
View Details
3 suppliers