IC MCU 32BIT FLASH
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 24MHz FLASH
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4024LQI7-S412 | CY8C4024LQI7-S412 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 2 KB | 2 KB |